Status: | Unknown |
---|---|
Series: | Han-Fast Series |
RoHS: | Unknown |
Product Range | Han-Fast Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | - |
Current Rating | 60A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
HAN FAST-LOCK 10QMM ANG.SILVERPLATE.+PIN | Farnell |
Heavy Duty Contact, Pin, 60A | Newark Electronics |
HEAVY DUTY CONTACT, PIN, 60A | element14 |
Han-Fast Lock Angled Contact 8AWG (10mm2), AG, with pin | HARTING 09080007224 | RS Americas |
Pin Contact, Crimp, 8 AWG, 14.05 mm L, 60A | Carlton-Bates |
Han Fast-Lock 10qmm gew. versilb.+Stift | Boersig |
09080007224 Harting Fast Lock-Leiterplattenkontakt 10mm² AWG8, 1 Stück | Stecker Express |
Where can I find additional details, specifications and documents for a 09080007224?
Additional datasheets, footprints and schematics for 09080007224 are listed on our Part Details page. You can also find images and similar parts to 09080007224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09080007224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09080007224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09080007224 fall under?
The 09080007224 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09080007224 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09080007224 you can contact the distributor directly for product support, shipping queries etc.
Is the 09080007224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09080007224 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Carlton-Bates have stock available or on a lead time for 09080007224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09080007224 often in real-time on the comparison pages.
What if I can't find stock of 09080007224?
You can fill out our help required form which you can use to request a quote for 09080007224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.