Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.58
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$6.87
|
120
in stock
|
Buy Now | |
element14
from US$8.09
|
120
in stock
|
Buy Now | |
Farnell
from US$7.37
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$9.02
|
101
in stock
|
Buy Now | |
Distrelec
from US$7.67
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.02
|
33
in stock
|
Buy Now | |
Boersig
-
|
15
in stock
|
Buy Now | |
Future Electronics
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$6.27
|
-
|
Buy Now | |
TTI Europe
from US$5.06
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | z + b + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 6A |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
Material | Glass Filled Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 4.5mm |
Row Pitch | 2.54mm |
Standard | VG95324/DIN/IEC112 |
Termination Method | Solder |
Working Voltage | 125V |
Plug | Transfer Multisort Elektronik |
Socket, Din41612, F, 48Way | Newark Electronics |
SOCKET, DIN41612, F, 48WAY | element14 |
DIN-POWER F048FS-4,5C1-2 | Heilind Electronics |
HARTING Multipole socket F 48-p DIN 41612 | Distrelec |
DIN-Power F048FS-4,5C1-2 | Boersig |
48 way DIN41612 flow solder socket | RS |
Type F 48 Position 5.08 mm Pitch Baord to Board Female Straight DIN41612 | Future Electronics |
48 Way 5.08mm Pitch Class C2,3 Row z/b/d, Straight DIN 41612 Conn, Socket, Solder | HARTING 09062486835 | RS Americas |
DIN-POWER F048FS-4,5C1-2 | TTI Europe |
Where can I find additional details, specifications and documents for a 0906 248 6835?
Additional datasheets, footprints and schematics for 0906 248 6835 are listed on our Part Details page. You can also find images and similar parts to 0906 248 6835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 248 6835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 248 6835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 248 6835 fall under?
The 0906 248 6835 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 248 6835 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 248 6835 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 248 6835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 248 6835 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 0906 248 6835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 248 6835 often in real-time on the comparison pages.
What if I can't find stock of 0906 248 6835?
You can fill out our help required form which you can use to request a quote for 0906 248 6835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.