Status: | Unknown |
---|---|
Series: | Type F Series |
RoHS: | Unknown |
Prices starting from US$10.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.36
|
5
in stock
|
Buy Now | |
Conrad
from US$21.34
|
36
in stock
|
Buy Now | |
Distrelec
from US$12.23
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$12.23
|
-
|
Buy Now | |
RS Americas
from US$10.11
|
-
|
Buy Now | |
element14
from US$15.58
|
-
|
Buy Now | |
TTI Europe
from US$10.96
|
-
|
Buy Now | |
Farnell
from US$11.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Type F Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | z + b + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Wire Wrap |
Contact Termination Type | Wire Wrap |
Current Rating | 6A |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
Material | Glass Filled Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 22mm |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Working Voltage | 125V |
Total number of pins 48 | Conrad |
48 way DIN41612 wire-wrap socket | RS |
HARTING Multipole socket F 48-p DIN 41612 | Distrelec |
Socket, Din41612, F, 48Way | Newark Electronics |
48Way 5.08mm Pitch Class C2,3 Row z/b/d, Straight DIN 41612 Conn, Socket, WireWrap | HARTING 09062486821 | RS Americas |
SOCKET, DIN41612, F, 48WAY | element14 |
DIN-POWER F048FW-22,0C1-2 | TTI Europe |
DIN-Power F048FW-22,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09 06 248 6821?
Additional datasheets, footprints and schematics for 09 06 248 6821 are listed on our Part Details page. You can also find images and similar parts to 09 06 248 6821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 06 248 6821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 06 248 6821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 06 248 6821 fall under?
The 09 06 248 6821 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 06 248 6821 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 06 248 6821 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 06 248 6821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 06 248 6821 have stock available?
Authorised distributors including Conrad, RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 09 06 248 6821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 06 248 6821 often in real-time on the comparison pages.
What if I can't find stock of 09 06 248 6821?
You can fill out our help required form which you can use to request a quote for 09 06 248 6821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.