Status: | Unknown |
---|---|
Series: | Type MH Series |
RoHS: | Unknown |
Prices starting from US$11.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.04
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$12.26
|
165
in stock
|
Buy Now | |
element14
from US$17.89
|
165
in stock
|
Buy Now | |
Farnell
from US$13.35
|
165
in stock
|
Buy Now | |
Distrelec
from US$13.96
|
54
in stock
|
Buy Now | |
Conrad
from US$20.35
|
37
in stock
|
Buy Now | |
Future Electronics
from US$13.55
|
-
|
Buy Now | |
RS Americas
from US$14.40
|
-
|
Buy Now | |
TTI Europe
from US$11.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Type MH Series |
---|---|
No. of Contacts | 31Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | d + b + z + d + z |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
Material | Glass Filled Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
Socket, Din41612, Pcb, Mh, 24Way | Newark Electronics |
SOCKET, DIN41612, PCB, MH, 24WAY | element14 |
HARTING Multipole socket, H/F 7/24-p | Distrelec |
Total number of pins 24 | Conrad |
Connector DIN-Power solder 24+7-way f | RS |
31 Position Panel Mount Gold DIN Header | Future Electronics |
Backplane Connectors, Wt 40.40 g, 31 Contacts, DIN 41612 Series | HARTING 09062316822 | RS Americas |
DIN-POWER MH24+7FST4,5C1-2 | TTI Europe |
DIN-Power MH24+7FST4,5C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09 06 231 6822?
Additional datasheets, footprints and schematics for 09 06 231 6822 are listed on our Part Details page. You can also find images and similar parts to 09 06 231 6822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 06 231 6822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 06 231 6822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 06 231 6822 fall under?
The 09 06 231 6822 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 06 231 6822 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 06 231 6822 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 06 231 6822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 06 231 6822 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for 09 06 231 6822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 06 231 6822 often in real-time on the comparison pages.
What if I can't find stock of 09 06 231 6822?
You can fill out our help required form which you can use to request a quote for 09 06 231 6822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.