Status: | Unknown |
---|---|
Series: | Type H Series |
RoHS: | Unknown |
Prices starting from US$7.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.84
|
256
in stock
|
Buy Now | |
Distrelec
from US$10.91
|
357
in stock
|
Buy Now | |
RS Americas
from US$9.00
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$9.94
|
102
in stock
|
Buy Now | |
element14
from US$13.02
|
79
in stock
|
Buy Now | |
Farnell
from US$7.85
|
79
in stock
|
Buy Now | |
TTI Europe
from US$8.05
|
60
in stock
|
Buy Now | |
Conrad
from US$14.14
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$11.92
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.47
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.92
|
3
in stock
|
Buy Now | |
Boersig
-
|
960
in stock
|
Buy Now |
Product Range | Type H Series |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Pitch Spacing | 10.16mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | z + d |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-0 |
Lead Spacing | 10.16mm |
Material | Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 500V |
HARTING Multipole socket , H 15-p DIN 41612 | Distrelec |
Backplane Connector, 15 Position, 2 Row, Fast Terminal, DIN 41612 Series | HARTING 09062152871 | RS Americas |
250 blade socket for high current conn | RS |
Conn, Din 41612, Rcpt, 15Pos, 2Row | Newark Electronics |
SOCKET, DIN41612, H, 15WAY | element14 |
DIN-POWER H015FTC1-1 | TTI Europe |
Female connector for plug sleeve 6.3 x 2.5 mm. | Conrad |
DIN-POWER H015FTC1-1 | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
DIN-Power H015FTC1-1 | Boersig |
Where can I find additional details, specifications and documents for a 0906 215 2871?
Additional datasheets, footprints and schematics for 0906 215 2871 are listed on our Part Details page. You can also find images and similar parts to 0906 215 2871 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 215 2871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 215 2871 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 215 2871 fall under?
The 0906 215 2871 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 215 2871 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 215 2871 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 215 2871 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 215 2871 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 0906 215 2871.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 215 2871 often in real-time on the comparison pages.
What if I can't find stock of 0906 215 2871?
You can fill out our help required form which you can use to request a quote for 0906 215 2871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.