Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.52
|
962
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.13
|
731
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
485
in stock
|
Buy Now | |
element14
from US$12.42
|
447
in stock
|
Buy Now | |
Farnell
from US$8.52
|
447
in stock
|
Buy Now | |
TTI Europe
from US$7.08
|
320
in stock
|
Buy Now | |
Heilind Electronics
from US$9.98
|
75
in stock
|
Buy Now | |
Distrelec
from US$8.34
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.98
|
25
in stock
|
Buy Now | |
Future Electronics
from US$7.85
|
20
in stock
|
Buy Now | |
RS Americas
from US$7.59
|
19
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Pitch Spacing | 10.16mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | z + d |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-0 |
Lead Spacing | 10.16mm |
Material | Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 4mm |
Standard | VG95324 / DIN53480 / IEC112 |
Working Voltage | 500V |
15way DIN41612 PCB skt w/4mm solderspill | RS |
Plug | Transfer Multisort Elektronik |
Conn, Din 41612, Rcpt, 15Pos, 2Row | Newark Electronics |
RECEPTACLE, DIN 41612, Z+D, 15P | element14 |
DIN-POWER H015FS4,0C1-1 | TTI Europe |
DIN-POWER H015FS4,0C1-1 | Heilind Electronics |
HARTING Multipole socket , H 15-p DIN 41612 | Distrelec |
Type H 15 Position 2.54 mm Pitch Board to Board Female Straight DIN41612 | Future Electronics |
Conn, Rect, Industrial, Cable Socket,15 Cont, Solder, Sh-Sz H, Backplane, Straight,15A | HARTING 09062152821 | RS Americas |
DIN-Power H015FS4,0C1-1 | Boersig |
Where can I find additional details, specifications and documents for a 0906 215 2821?
Additional datasheets, footprints and schematics for 0906 215 2821 are listed on our Part Details page. You can also find images and similar parts to 0906 215 2821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 215 2821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 215 2821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 215 2821 fall under?
The 0906 215 2821 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 215 2821 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 215 2821 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 215 2821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 215 2821 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0906 215 2821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 215 2821 often in real-time on the comparison pages.
What if I can't find stock of 0906 215 2821?
You can fill out our help required form which you can use to request a quote for 0906 215 2821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.