Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.48
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$9.37
|
389
in stock
|
Buy Now | |
element14
from US$13.03
|
389
in stock
|
Buy Now | |
Farnell
from US$10.04
|
389
in stock
|
Buy Now | |
Conrad
from US$14.14
|
82
in stock
|
Buy Now | |
TTI Europe
from US$9.88
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.79
|
34
in stock
|
Buy Now | |
RS Americas
from US$9.59
|
14
in stock
|
Buy Now | |
Distrelec
from US$10.81
|
5
in stock
|
Buy Now | |
Boersig
-
|
980
in stock
|
Buy Now | |
Sorelec
-
|
40
in stock
|
Buy Now | |
Future Electronics
from US$9.84
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Pitch Spacing | 10.16mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | z + d |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-0 |
Lead Spacing | 10.16mm |
Material | Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 500V |
Socket, Din41612, H, 15Way | Newark Electronics |
SOCKET, DIN41612, H, 15WAY | element14 |
15 way DIN41612 250 blade socket | RS |
Total number of pins 15 | Conrad |
DIN-POWER H015FT-4,0C1-1 | TTI Europe |
Plug | Transfer Multisort Elektronik |
Connector Backplane 15 Female 15 Faston 90 mm | HARTING 09062152811 | RS Americas |
HARTING Multipole socket , H 15-p DIN 41612 | Distrelec |
DIN-Power H015FT-4,0C1-1 | Boersig |
15 Position Double Row 10.16 mm Female Straight FASTON Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a 0906 215 2811?
Additional datasheets, footprints and schematics for 0906 215 2811 are listed on our Part Details page. You can also find images and similar parts to 0906 215 2811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 215 2811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 215 2811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 215 2811 fall under?
The 0906 215 2811 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 215 2811 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 215 2811 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 215 2811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 215 2811 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 0906 215 2811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 215 2811 often in real-time on the comparison pages.
What if I can't find stock of 0906 215 2811?
You can fill out our help required form which you can use to request a quote for 0906 215 2811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.