Status: | Unknown |
---|---|
Series: | Type F Series |
RoHS: | Unknown |
Prices starting from US$17.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.78
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$24.89
|
194
in stock
|
Buy Now | |
element14
from US$30.53
|
194
in stock
|
Buy Now | |
Farnell
from US$26.32
|
194
in stock
|
Buy Now | |
Conrad
from US$28.72
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$27.60
|
12
in stock
|
Buy Now | |
RS Americas
from US$26.18
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.69
|
1
in stock
|
Buy Now | |
Boersig
-
|
414
in stock
|
Buy Now | |
Future Electronics
from US$24.38
|
-
|
Buy Now | |
TTI Europe
from US$19.37
|
-
|
Buy Now |
Product Range | Type F Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row |
Rows Loaded | - |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | - |
Connector, Din 41612, Plug, 48Pos, 3Row | Newark Electronics |
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW | element14 |
Total number of pins 48 | Conrad |
Connector DIN 41612 48P 6A MALE CBLMNTORDER CONTACTS SEP. | HARTING 09060482906 | RS Americas |
Connector DIN-Power crimp 48-way | RS |
DIN 41612 | Transfer Multisort Elektronik |
DIN-Power F48MW-C1-1 | Boersig |
48 (Power) Position Din Connector Header, Male Pins Panel Mount | Future Electronics |
DIN-POWER F48MW-C1-1 | TTI Europe |
Where can I find additional details, specifications and documents for a 09060482906?
Additional datasheets, footprints and schematics for 09060482906 are listed on our Part Details page. You can also find images and similar parts to 09060482906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09060482906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09060482906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09060482906 fall under?
The 09060482906 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09060482906 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09060482906 you can contact the distributor directly for product support, shipping queries etc.
Is the 09060482906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09060482906 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Chip One Stop have stock available or on a lead time for 09060482906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09060482906 often in real-time on the comparison pages.
What if I can't find stock of 09060482906?
You can fill out our help required form which you can use to request a quote for 09060482906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.