Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.60
Accessory Type | Housing |
---|---|
For Use With | Connector Types F H and MH |
Connector Shell Size | - |
Cable Exit Angle | - |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Material | Thermoplastic |
DIN41612 backshell F/H hood | RS |
DIN Housing, Female, 20 mm, Crimp Contact | HARTING 09060480504 | RS Americas |
BACKSHELL, DIN41612 F/MH | element14 |
Din Housing B20 - 20Mm Wide |Harting 09060480504 | Newark Electronics |
DIN-POWER SHELL HOUSING B20 | TTI Europe |
DIN-Power Schalengehäuse B20 | Boersig |
Where can I find additional details, specifications and documents for a 09 06 048 0504?
Additional datasheets, footprints and schematics for 09 06 048 0504 are listed on our Part Details page. You can also find images and similar parts to 09 06 048 0504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 06 048 0504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 06 048 0504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 06 048 0504 fall under?
The 09 06 048 0504 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 06 048 0504 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 06 048 0504 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 06 048 0504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 06 048 0504 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 09 06 048 0504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 06 048 0504 often in real-time on the comparison pages.
What if I can't find stock of 09 06 048 0504?
You can fill out our help required form which you can use to request a quote for 09 06 048 0504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.