Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.76
|
28
in stock
|
Buy Now | |
element14
from US$23.34
|
46
in stock
|
Buy Now | |
Distrelec
from US$21.74
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$17.43
|
26
in stock
|
Buy Now | |
Farnell
from US$19.23
|
26
in stock
|
Buy Now | |
RS Americas
from US$18.45
|
1
in stock
|
Buy Now | |
Future Electronics
from US$21.19
|
-
|
Buy Now | |
TTI Europe
from US$16.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Pitch Spacing | 10.16mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | z + d |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-0 |
Lead Spacing | 10.16mm |
Material | Polycarbonate |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 500V |
SOCKET, DIN41612, H, 15WAY | element14 |
HARTING Multipole socket , H 15-p DIN 41612 | Distrelec |
15 way DIN41612 cage clamp socket | RS |
Socket, Din41612, H, 15Way | Newark Electronics |
Backplane Connectors, Wt 38.90 g, 15 Contacts, DIN 41612 Series | HARTING 09060152813 | RS Americas |
DIN41612 Type H15 Female Connector with Cage Clamp | Future Electronics |
DIN-POWER H15FS-C1-1-CC | TTI Europe |
DIN-Power H15FS-C1-1-cc | Boersig |
Where can I find additional details, specifications and documents for a 0906 015 2813?
Additional datasheets, footprints and schematics for 0906 015 2813 are listed on our Part Details page. You can also find images and similar parts to 0906 015 2813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 015 2813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 015 2813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 015 2813 fall under?
The 0906 015 2813 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 015 2813 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 015 2813 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 015 2813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 015 2813 have stock available?
Authorised distributors including element14, Distrelec, RS, Newark Electronics and Farnell have stock available or on a lead time for 0906 015 2813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 015 2813 often in real-time on the comparison pages.
What if I can't find stock of 0906 015 2813?
You can fill out our help required form which you can use to request a quote for 0906 015 2813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.