Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,986
in stock
|
Buy Now | |
element14
from US$0.65
|
1,986
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,986
in stock
|
Buy Now | |
Conrad
from US$0.59
|
320
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 26AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2mm |
Cable Diameter Min | 0.8mm |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Wire Area Size Max | 0.56mm² |
Wire Area Size Min | 0.14mm² |
Wire Size | 20AWG |
Working Voltage | 250V |
Rectangular Power Contact, Einzel, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant: Yes |Harting 0906 000 8471 | Newark Electronics |
CRIMP SOCKET, 0.14-0.56MM | element14 |
DIN-Power crimp femalel | RS |
| Conrad |
Type D E F Female Crimp Contacts | Future Electronics |
DIN Female FC2 contact PL1, individual contacts (AWG 26-20) | HARTING 09060008471 | RS Americas |
DIN-POWER CRIMP CONTACT FOR FE | TTI Europe |
DIN-Power crimp 2,F, PL1, Einzel | Boersig |
Where can I find additional details, specifications and documents for a 0906 000 8471?
Additional datasheets, footprints and schematics for 0906 000 8471 are listed on our Part Details page. You can also find images and similar parts to 0906 000 8471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 000 8471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 000 8471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 000 8471 fall under?
The 0906 000 8471 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 000 8471 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 000 8471 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 000 8471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 000 8471 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 0906 000 8471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 000 8471 often in real-time on the comparison pages.
What if I can't find stock of 0906 000 8471?
You can fill out our help required form which you can use to request a quote for 0906 000 8471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.