Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0905073001,
5-1190663-8 |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Sager
from US$3.66
|
-
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Jacket Material | Zerohal |
Insulation Material | Radiation-Crosslinked Polyalkene |
Jacket Color | Black |
Wire Color | BK |
Number of Strands | 84 |
Number of Conductors | 1 |
Wire Size | 6mm², 9AWG |
Wire Diameter | 6.16mm |
Overall Outside Diameter | 6.16mm |
Conductor Diameter | 2.93mm |
Insulation Diameter | 3.96mm |
Voltage Rating | 600/1000VAC |
Packaging Method | Reel |
Cable Type | Power |
Cable Insulation Style | Double |
Product Type | Cable |
Multi-Conductor Cables ZHI15-6-0 | Sager |
Where can I find additional details, specifications and documents for a 0905073001?
Additional datasheets, footprints and schematics for 0905073001 are listed on our Part Details page. You can also find images and similar parts to 0905073001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0905073001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0905073001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0905073001 fall under?
The 0905073001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 0905073001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0905073001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0905073001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0905073001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0905073001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0905073001 often in real-time on the comparison pages.
What if I can't find stock of 0905073001?
You can fill out our help required form which you can use to request a quote for 0905073001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.