Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.42
|
5
in stock
|
Buy Now | |
RS Americas
from US$12.11
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$13.91
|
2
in stock
|
Buy Now | |
element14
from US$17.70
|
2
in stock
|
Buy Now | |
Farnell
from US$13.27
|
2
in stock
|
Buy Now | |
Future Electronics
from US$11.86
|
-
|
Buy Now | |
TTI Europe
from US$12.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Shell Housing |
---|---|
For Use With | Types B C D E har-bus 64 Receptacle Connectors |
Connector Shell Size | 24B |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DIN 41612 0905 Series DIN Rail Mount Connector Housing | HARTING 09050480501 | RS Americas |
DIN-Power shell housing C | RS |
Shell Housing, Thermoplastic Resin | Newark Electronics |
SHELL HOUSING, THERMOPLASTIC RESIN | element14 |
Type E Female Connector Shell Housing C | Future Electronics |
DIN-POWER SCHALENGEHAEUSE | TTI Europe |
DIN-Power Schalengehäuse C | Boersig |
Where can I find additional details, specifications and documents for a 09 05 048 0501?
Additional datasheets, footprints and schematics for 09 05 048 0501 are listed on our Part Details page. You can also find images and similar parts to 09 05 048 0501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 05 048 0501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 05 048 0501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 05 048 0501 fall under?
The 09 05 048 0501 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 05 048 0501 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 05 048 0501 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 05 048 0501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 05 048 0501 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 05 048 0501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 05 048 0501 often in real-time on the comparison pages.
What if I can't find stock of 09 05 048 0501?
You can fill out our help required form which you can use to request a quote for 09 05 048 0501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.