Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.55
|
60
in stock
|
Buy Now | |
TTI Europe
from US$5.90
|
1,760
in stock
|
Buy Now | |
Distrelec
from US$7.74
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$7.90
|
272
in stock
|
Buy Now | |
element14
from US$10.70
|
272
in stock
|
Buy Now | |
Farnell
from US$6.58
|
272
in stock
|
Buy Now | |
Future Electronics
from US$7.11
|
60
in stock
|
Buy Now | |
Conrad
from US$9.40
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$9.72
|
34
in stock
|
Buy Now | |
RS Americas
from US$6.37
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.72
|
8
in stock
|
Buy Now | |
Boersig
-
|
800
in stock
|
Buy Now | |
Carlton-Bates
from US$9.83
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 6A |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
Material | Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 4mm |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Working Voltage | 125V |
DIN-POWER D032FS-4,5C1-2 | TTI Europe |
HARTING Multipole socket, D 32-p DIN 41612 | Distrelec |
Socket, Din41612, D, 32Way | Newark Electronics |
SOCKET, DIN41612, D, 32WAY | element14 |
32 way DIN41612 PCB socket | RS |
Type D 32 Position 5.08 mm Pitch Female Straight Connector DIN 41612 | Future Electronics |
No. of rows 2 | Conrad |
DIN-POWER D032FS-4,5C1-2 | Heilind Electronics |
Gds A-D Series Straight Solder Pin-.125 PCB(.157 Long) Female 32 Contact | HARTING 09042326831 | RS Americas |
DIN-Power D032FS-4,5C1-2 | Boersig |
Socket Header 32P PCB - Straight 0.200 in. (5.08mm) 2 Row 0.200 in. (5.08mm) 0.005 in. (0.15mm) Dia. Length: 0.177 in. (4.50mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 0904 232 6831?
Additional datasheets, footprints and schematics for 0904 232 6831 are listed on our Part Details page. You can also find images and similar parts to 0904 232 6831 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0904 232 6831 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0904 232 6831 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0904 232 6831 fall under?
The 0904 232 6831 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0904 232 6831 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0904 232 6831 you can contact the distributor directly for product support, shipping queries etc.
Is the 0904 232 6831 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0904 232 6831 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0904 232 6831.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0904 232 6831 often in real-time on the comparison pages.
What if I can't find stock of 0904 232 6831?
You can fill out our help required form which you can use to request a quote for 0904 232 6831 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.