Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.63
|
89
in stock
|
Buy Now | |
Farnell
from US$3.55
|
1,214
in stock
|
Buy Now | |
element14
from US$4.77
|
1,202
in stock
|
Buy Now | |
Heilind Electronics
from US$4.98
|
865
in stock
|
Buy Now | |
Conrad
from US$5.35
|
712
in stock
|
Buy Now | |
TTI Europe
from US$2.90
|
580
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.96
|
356
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.98
|
202
in stock
|
Buy Now | |
Future Electronics
from US$3.20
|
155
in stock
|
Buy Now | |
Powell Electronics
from US$3.11
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
28
in stock
|
Buy Now | |
RS Americas
from US$3.14
|
20
in stock
|
Buy Now | |
Distrelec
from US$4.51
|
16
in stock
|
Buy Now | |
Boersig
-
|
391
in stock
|
Buy Now | |
Carlton-Bates
from US$4.57
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 32Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 6A |
Flammability Rating | UL94V-0 |
Material | Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 3mm |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Working Voltage | 125V |
PLUG, DIN41612, D, 32WAY | Farnell |
DIN-POWER D032MS-3,0C1-2 | Heilind Electronics |
No. of rows 2 | Conrad |
DIN-POWER D032MS-3,0C1-2 | TTI Europe |
Socket | Transfer Multisort Elektronik |
Type D 32 Position 5.08 mm Pitch Male Right Angle Connector DIN 41612 | Future Electronics |
32 way DIN41612 plug | RS |
Din 41612 Pcb Connector, Plug, 32 Way | Newark Electronics |
BackPlane Connector Printed Board 32 6 A (Max.) 5.08 mm Male 3 mm | HARTING 09041326921 | RS Americas |
HARTING Multipole plug, D 90° 32-pole DIN 41612 | Distrelec |
DIN-Power D032MS-3,0C1-2 | Boersig |
Pin Header 32P PCB - Right-Angle 0.200 in. (5.08mm) 2 Row 0.200 in. (5.08mm) 0.005 in. (0.15mm) Dia. Length: 0.189 in. (4.80mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 04 132 6921?
Additional datasheets, footprints and schematics for 09 04 132 6921 are listed on our Part Details page. You can also find images and similar parts to 09 04 132 6921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 04 132 6921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 04 132 6921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 04 132 6921 fall under?
The 09 04 132 6921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 04 132 6921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 04 132 6921 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 04 132 6921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 04 132 6921 have stock available?
Authorised distributors including Farnell, element14, Heilind Electronics, Conrad and TTI Europe have stock available or on a lead time for 09 04 132 6921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 04 132 6921 often in real-time on the comparison pages.
What if I can't find stock of 09 04 132 6921?
You can fill out our help required form which you can use to request a quote for 09 04 132 6921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.