Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.30
|
15
in stock
|
Buy Now | |
element14
from US$12.00
|
581
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
536
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.99
|
65
in stock
|
Buy Now | |
Farnell
from US$8.44
|
45
in stock
|
Buy Now | |
Distrelec
from US$9.27
|
27
in stock
|
Buy Now | |
RS Americas
from US$7.32
|
20
in stock
|
Buy Now | |
Powell Electronics
from US$7.19
|
6
in stock
|
Buy Now | |
Conrad
from US$11.11
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$9.58
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.58
|
1
in stock
|
Buy Now | |
Future Electronics
from US$8.61
|
-
|
Buy Now | |
TTI Europe
from US$8.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
CONNECTOR, DIN 41612, RCPT, 96POS, TH | element14 |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
Plug | Transfer Multisort Elektronik |
HARTING Multipole socket C 96-p DIN 41612 | Distrelec |
DIN 41612 Receptacle Type C 96 Poles Straight Wrap Post | HARTING 09032966821 | RS Americas |
96 way 3 row DIN41612 socket,13mm | RS |
Total number of pins 96 | Conrad |
DIN-SIGNAL C096FW-13,0C1-2 | Heilind Electronics |
Type C 96 Position 2.54 mm Pitch Female Straight Connector DIN 41612 | Future Electronics |
DIN-SIGNAL C096FW-13,0C1-2 | TTI Europe |
DIN-Signal C096FW-13,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09032966821?
Additional datasheets, footprints and schematics for 09032966821 are listed on our Part Details page. You can also find images and similar parts to 09032966821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09032966821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09032966821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09032966821 fall under?
The 09032966821 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09032966821 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09032966821 you can contact the distributor directly for product support, shipping queries etc.
Is the 09032966821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09032966821 have stock available?
Authorised distributors including element14, Newark Electronics, Transfer Multisort Elektronik, Farnell and Distrelec have stock available or on a lead time for 09032966821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09032966821 often in real-time on the comparison pages.
What if I can't find stock of 09032966821?
You can fill out our help required form which you can use to request a quote for 09032966821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.