Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.82
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$12.71
|
39
in stock
|
Buy Now | |
Conrad
from US$17.22
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$20.84
|
5
in stock
|
Buy Now | |
element14
from US$12.36
|
5
in stock
|
Buy Now | |
Farnell
from US$10.00
|
5
in stock
|
Buy Now | |
RS Americas
from US$9.15
|
1
in stock
|
Buy Now | |
Boersig
-
|
179
in stock
|
Buy Now | |
TTI Europe
from US$10.17
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 50 |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | IDC / IDT |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Working Voltage | 250V |
Harting 09 03 264 7828 DIN 41612 Female 64 Pin 2.54mm Pitch IDC Crimp Connector | Rapid Electronics |
Spring pin for cut-grip technique. | Conrad |
Socket, Idc, Din41612, Type C | Newark Electronics |
SOCKET, IDC, DIN41612, TYPE C | element14 |
Connector DIN-Signal 64-way f | RS |
Backplane Connectors, Wt 18.92 g, 64 Contacts, DIN 41612 Series | HARTING 09032647828 | RS Americas |
DIN-Signal C064FD-C1-3 | Boersig |
DIN-SIGNAL C064FD-C1-3 | TTI Europe |
Where can I find additional details, specifications and documents for a 09 03 264 7828?
Additional datasheets, footprints and schematics for 09 03 264 7828 are listed on our Part Details page. You can also find images and similar parts to 09 03 264 7828 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 264 7828 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 264 7828 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 264 7828 fall under?
The 09 03 264 7828 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 264 7828 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 264 7828 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 264 7828 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 264 7828 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 03 264 7828.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 264 7828 often in real-time on the comparison pages.
What if I can't find stock of 09 03 264 7828?
You can fill out our help required form which you can use to request a quote for 09 03 264 7828 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.