Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
68
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
900
in stock
|
Buy Now | |
element14
from US$2.94
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
440
in stock
|
Buy Now | |
Farnell
from US$2.01
|
440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
154
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
100
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$2.28
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.28
|
22
in stock
|
Buy Now | |
Boersig
-
|
1,376
in stock
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
HARTING Multipole socket C 64-p DIN 41612 | Distrelec |
Type C 64 Position 2.54 mm Pitch Female Straight Connector DIN 41612 | Future Electronics |
DIN 41612, RECEPTACLE, 64WAY | element14 |
Din 41612, Receptacle, 64Way | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Connector Backplane 2 A Female 64 Straight Solder Pin 94.9 mm | HARTING 09032646824 | RS Americas |
DIN-SIGNAL C064FS-2,9C1-2 | TTI Europe |
Connector DIN-Signal solder 64-way f | RS |
DIN-SIGNAL C064FS-2,9C1-2 | Heilind Electronics |
DIN-Signal C064FS-2,9C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09 03 264 6824?
Additional datasheets, footprints and schematics for 09 03 264 6824 are listed on our Part Details page. You can also find images and similar parts to 09 03 264 6824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 264 6824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 264 6824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 264 6824 fall under?
The 09 03 264 6824 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 264 6824 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 264 6824 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 264 6824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 264 6824 have stock available?
Authorised distributors including Distrelec, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 09 03 264 6824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 264 6824 often in real-time on the comparison pages.
What if I can't find stock of 09 03 264 6824?
You can fill out our help required form which you can use to request a quote for 09 03 264 6824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.