Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$11.35
|
27
in stock
|
Buy Now | |
element14
from US$8.22
|
27
in stock
|
Buy Now | |
Farnell
from US$6.27
|
27
in stock
|
Buy Now | |
Future Electronics
from US$6.06
|
-
|
Buy Now | |
RS Americas
from US$6.20
|
-
|
Buy Now | |
TTI Europe
from US$6.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Socket, Din41612, M, 60+4Way | Newark Electronics |
SOCKET, DIN41612, M, 60+4WAY | element14 |
60way 4 cavities DIN41612 socket,4-4.5mm | RS |
DIN41612 Type M Straight Female Connector | Future Electronics |
DIN Type M Straight solder pins 0.177 long for 0.125 PCB (60 + 4) Female | HARTING 09032606805 | RS Americas |
DIN-SIGNAL M60+4FS-4,5C1-2 | TTI Europe |
DIN-Signal M60+4FS-4,5C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0903 260 6805?
Additional datasheets, footprints and schematics for 0903 260 6805 are listed on our Part Details page. You can also find images and similar parts to 0903 260 6805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 260 6805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 260 6805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 260 6805 fall under?
The 0903 260 6805 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0903 260 6805 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 260 6805 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 260 6805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 260 6805 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 0903 260 6805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 260 6805 often in real-time on the comparison pages.
What if I can't find stock of 0903 260 6805?
You can fill out our help required form which you can use to request a quote for 0903 260 6805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.