Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.82
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.74
|
94
in stock
|
Buy Now | |
element14
from US$13.31
|
94
in stock
|
Buy Now | |
Farnell
from US$9.44
|
94
in stock
|
Buy Now | |
RS Americas
from US$8.59
|
10
in stock
|
Buy Now | |
Future Electronics
from US$7.89
|
-
|
Buy Now | |
TTI Europe
from US$8.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 80Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Din 41612 Pcb Connector, Plug, 80 Way | Newark Electronics |
DIN 41612 PCB CONNECTOR, PLUG, 80 WAY | element14 |
78 way DIN41612 signal cont conn w/2 plg | RS |
Conn, Rect, High Current, PCB Plug,80 Cont, Solder Pin, Sh-Sz M,2.54mm Pin-Spng,2A | HARTING 09031786901 | RS Americas |
78 Position (3x26) 2.54 mm Through Hole Board Mount Shrouded Header | Future Electronics |
DIN-SIGNAL M078MS-1C1-2 | TTI Europe |
DIN-Signal M078MS-1C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09031786901?
Additional datasheets, footprints and schematics for 09031786901 are listed on our Part Details page. You can also find images and similar parts to 09031786901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09031786901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09031786901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09031786901 fall under?
The 09031786901 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09031786901 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09031786901 you can contact the distributor directly for product support, shipping queries etc.
Is the 09031786901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09031786901 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 09031786901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09031786901 often in real-time on the comparison pages.
What if I can't find stock of 09031786901?
You can fill out our help required form which you can use to request a quote for 09031786901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.