Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.62
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.32
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$14.41
|
4
in stock
|
Buy Now | |
element14
from US$10.63
|
4
in stock
|
Buy Now | |
Farnell
from US$8.62
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$6.80
|
1
in stock
|
Buy Now | |
Conrad
from US$11.15
|
1
in stock
|
Buy Now | |
Future Electronics
from US$7.73
|
-
|
Buy Now | |
RS Americas
from US$7.18
|
-
|
Buy Now | |
Distrelec
from US$9.99
|
-
|
Buy Now | |
TTI Europe
from US$7.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Socket | Transfer Multisort Elektronik |
Plug, Din41612, R/A, M, 60+4Way | Newark Electronics |
PLUG, DIN41612, R/A, M, 60+4WAY | element14 |
No. of rows 3 | Conrad |
60 way +4,DIN41612 plug,r/a solder pin | RS |
60 + 4 Position 3 Row Male Right Angle 2.54 mm Signal Connector | Future Electronics |
Conn, Rect, High Current, PCB Plug,64 Cont, Solder Pin, Sh-Sz M,2.54mm Pin-Spng,2A | HARTING 09031606901 | RS Americas |
HARTING Multipole plug M 90° 60+4-p DIN 41612 | Distrelec |
DIN-SIGNAL M060MS-3,0C1-2 | TTI Europe |
DIN-Signal M060MS-3,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0903 160 6901?
Additional datasheets, footprints and schematics for 0903 160 6901 are listed on our Part Details page. You can also find images and similar parts to 0903 160 6901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 160 6901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 160 6901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 160 6901 fall under?
The 0903 160 6901 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0903 160 6901 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 160 6901 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 160 6901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 160 6901 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 0903 160 6901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 160 6901 often in real-time on the comparison pages.
What if I can't find stock of 0903 160 6901?
You can fill out our help required form which you can use to request a quote for 0903 160 6901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.