Status: | Unknown |
---|---|
Series: | CLIPLINE Series |
RoHS: | Unknown |
Product Range | CLIPLINE Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | - |
Trip Time | - |
SVHC | Lead (15-Jan-2019) |
Circuit Breaker Electronic Miniature DIN Rail Mount 1 Reset Input 2A 24 VDC E | Phoenix Contact 0903043 | RS Americas |
CIRCUIT BREAKER, 24V, 2A | Farnell |
Circuit Breaker, 24V, 2A | Newark Electronics |
Circuit Breakers EC-E 2A 2 A, W/ RMT RESET | Sager |
Where can I find additional details, specifications and documents for a 0903043?
Additional datasheets, footprints and schematics for 0903043 are listed on our Part Details page. You can also find images and similar parts to 0903043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903043 fall under?
The 0903043 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0903043 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903043 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903043 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Sager have stock available or on a lead time for 0903043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903043 often in real-time on the comparison pages.
What if I can't find stock of 0903043?
You can fill out our help required form which you can use to request a quote for 0903043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.