Status: | Unknown |
---|---|
Series: | Type B Series |
RoHS: | Compliant |
Prices starting from US$2.35
Product Range | Type B Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Socket | Transfer Multisort Elektronik |
DIN-Signal B064MS-3,0C1-2 | RS |
Connector, Din 41612, Plug, 64Pos, 2Row | Newark Electronics |
64 Position Dual Row 2.54 mm Straight Male Plug Connector | Future Electronics |
09 02 Series 64 Way, Type B Class C2 a/b, Straight DIN 41612 Conn, Plug, Solder | HARTING 09021646922 | RS Americas |
DIN B MALE DROIT 64CTS, CL2 | TTI Europe |
Where can I find additional details, specifications and documents for a 09021646922?
Additional datasheets, footprints and schematics for 09021646922 are listed on our Part Details page. You can also find images and similar parts to 09021646922 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09021646922 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09021646922 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09021646922 fall under?
The 09021646922 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09021646922 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09021646922 you can contact the distributor directly for product support, shipping queries etc.
Is the 09021646922 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09021646922 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 09021646922.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09021646922 often in real-time on the comparison pages.
What if I can't find stock of 09021646922?
You can fill out our help required form which you can use to request a quote for 09021646922 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.