Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.62
|
406
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
576
in stock
|
Buy Now | |
element14
from US$4.37
|
576
in stock
|
Buy Now | |
Farnell
from US$2.52
|
576
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.53
|
547
in stock
|
Buy Now | |
TTI Europe
from US$2.55
|
390
in stock
|
Buy Now | |
Distrelec
from US$2.98
|
224
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
RS Americas
from US$2.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 3mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
Plug, Din41612, R/A, B, 64Way | Newark Electronics |
PLUG, DIN41612, R/A, B, 64WAY | element14 |
Socket | Transfer Multisort Elektronik |
64 way 2 row body DIN41612 a/b plug,2A | RS |
DIN-SIGNAL B064MS-3,0C1-2 | TTI Europe |
HARTING Multipole plug, 90° B 64-pin DIN 41612 | Distrelec |
Type B 64 Position 2.54 mm Male Right Angle Connector DIN 41612 | Future Electronics |
DIN Connector 64 2 A (Max.) 2.54 mm (Row) Male Angled Solder Pin 3 mm | HARTING 09021646921 | RS Americas |
DIN-Signal B064MS-3,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0902 164 6921?
Additional datasheets, footprints and schematics for 0902 164 6921 are listed on our Part Details page. You can also find images and similar parts to 0902 164 6921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0902 164 6921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0902 164 6921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0902 164 6921 fall under?
The 0902 164 6921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0902 164 6921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0902 164 6921 you can contact the distributor directly for product support, shipping queries etc.
Is the 0902 164 6921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0902 164 6921 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0902 164 6921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0902 164 6921 often in real-time on the comparison pages.
What if I can't find stock of 0902 164 6921?
You can fill out our help required form which you can use to request a quote for 0902 164 6921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.