Status: | Unknown |
---|---|
Series: | Han B Series |
RoHS: | Unknown |
Prices starting from US$7.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.87
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$8.13
|
91
in stock
|
Buy Now | |
element14
from US$12.06
|
91
in stock
|
Buy Now | |
Farnell
from US$8.72
|
91
in stock
|
Buy Now | |
Conrad
from US$11.11
|
61
in stock
|
Buy Now | |
RS Americas
from US$11.50
|
46
in stock
|
Buy Now | |
Stecker Express
-
|
76
in stock
|
Buy Now | |
TTI Europe
from US$7.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Locking Lever |
---|---|
For Use With | Harting Han B Series Housing Connectors |
Product Range | Han B Series |
SVHC | No SVHC (15-Jan-2018) |
LOCKING LEVERS | RS |
Locking Lever, Han 16B Connector | Newark Electronics |
LOCKING LEVER, HAN 16B CONNECTOR | element14 |
Additional technical information: Net weight: 25.9 gSize: 16 BLocking type: Longitudinal bracketHousing series: Han BMaterial flammability class according to UL 94 (locking bracket): V-0 | Conrad |
Locking Lever, Thermoplastic, Black, Length 4.3" (108.8mm)Han Easy-Lock Series | HARTING 09000005229 | RS Americas |
09000005229 Harting Han 16B Easy Lock Verriegelungsbügel passend für 16B Gehäuse Längsbügel | Stecker Express |
HAN-EASY LOCK 16B, SL | TTI Europe |
Han-Easy Lock ® 16B, LB | Boersig |
Where can I find additional details, specifications and documents for a 09000005229?
Additional datasheets, footprints and schematics for 09000005229 are listed on our Part Details page. You can also find images and similar parts to 09000005229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005229 fall under?
The 09000005229 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09000005229 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005229 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005229 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005229 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 09000005229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005229 often in real-time on the comparison pages.
What if I can't find stock of 09000005229?
You can fill out our help required form which you can use to request a quote for 09000005229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.