Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.00
|
No stock
|
Buy Now | |
Heilind Electronics
from US$23.50
|
162
in stock
|
Buy Now | |
RS Americas
from US$15.84
|
144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.50
|
38
in stock
|
Buy Now | |
Conrad
from US$21.40
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.87
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
2
in stock
|
Buy Now | |
element14
from US$16.62
|
2
in stock
|
Buy Now | |
Farnell
from US$20.63
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$15.99
|
1
in stock
|
Buy Now | |
TTI Europe
from US$15.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | PG21 |
Cable Gland Material | Metal |
Gland Colour | White |
Cable Diameter Min | 11.5mm |
Cable Diameter Max | 15.5mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
ACCES. UNI SEAL WHITE PG 21 M IN 11.5 MAX | Heilind Electronics |
PG21 Metallic Metal Cable Gland 11.5 -15.5mm Cable Dia Range IP68 | HARTING 09000005092 | RS Americas |
Additional technical information: Net weight: 65.17 gWrench width: 30Screw size: PG 21Tightening torque: 15 NmClamping range: 11.5 mm - 15.5 mm | Conrad |
Gland | Transfer Multisort Elektronik |
Cable Gland, Pg21, Metal, 15.5Mm | Newark Electronics |
CABLE GLAND, PG21, METAL, 15.5MM | element14 |
Acces. Uni Seal White PG 21 min 11.5 max | RS |
ACCES. UNI SEAL WHITE | TTI Europe |
Uni-Dicht-Verschraubung Pg21, 11,5-13,5 | Boersig |
Where can I find additional details, specifications and documents for a 09000005092?
Additional datasheets, footprints and schematics for 09000005092 are listed on our Part Details page. You can also find images and similar parts to 09000005092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005092 fall under?
The 09000005092 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005092 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005092 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005092 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 09000005092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005092 often in real-time on the comparison pages.
What if I can't find stock of 09000005092?
You can fill out our help required form which you can use to request a quote for 09000005092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.