Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.11
|
8
in stock
|
Buy Now | |
RS Americas
from US$13.89
|
12
in stock
|
Buy Now | |
element14
from US$11.17
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$15.66
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.66
|
2
in stock
|
Buy Now | |
Conrad
from US$15.19
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$10.81
|
-
|
Buy Now | |
TTI Europe
from US$9.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | PG16 |
Cable Gland Material | Metal |
Gland Colour | Black |
Cable Diameter Min | 6.5mm |
Cable Diameter Max | 9.5mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Cable Gland, PG 16, Metal, Clamping 6.5 - 9.5 mm, IP68, Han-Modular Series | HARTING 09000005086 | RS Americas |
CABLE GLAND, PG16, METAL, 9.5MM | element14 |
UNI-DICHT-VERSCHRAUBUNG PG 16 , 6,5-9,5MM | Heilind Electronics |
Additional technical information: Net weight: 38.9 gWrench width: 24Screw size: PG 16Tightening torque: 10 NmClamping range: 6.5 mm - 9.5 mm | Conrad |
Cable Gland, Metal, 9.5Mm, Blk | Newark Electronics |
UNI-SEALING SCREW CONN PG 16 | TTI Europe |
Uni-Dicht-Verschraubung Pg 16, 6,5-9,5mm | Boersig |
Where can I find additional details, specifications and documents for a 09000005086?
Additional datasheets, footprints and schematics for 09000005086 are listed on our Part Details page. You can also find images and similar parts to 09000005086 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005086 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005086 fall under?
The 09000005086 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005086 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005086 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005086 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005086 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 09000005086.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005086 often in real-time on the comparison pages.
What if I can't find stock of 09000005086?
You can fill out our help required form which you can use to request a quote for 09000005086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.