Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$155.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$234.44
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$262.40
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$191.90
|
37
in stock
|
Buy Now | |
RS Americas
from US$228.76
|
35
in stock
|
Buy Now | |
Distrelec
from US$253.69
|
24
in stock
|
Buy Now | |
element14
from US$199.44
|
22
in stock
|
Buy Now | |
Farnell
from US$220.00
|
22
in stock
|
Buy Now | |
Powell Electronics
from US$188.50
|
10
in stock
|
Buy Now | |
TTI Europe
from US$217.03
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$251.33
|
3
in stock
|
Buy Now | |
Stecker Express
-
|
18
in stock
|
Buy Now | |
Boersig
-
|
3
in stock
|
Buy Now | |
Future Electronics
from US$209.85
|
-
|
Buy Now | |
Carlton-Bates
from US$266.52
|
-
|
Buy Now | |
Schukat Electronic
from US$155.34
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | Harting Han D Han E Han-Yellock Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.14mm² |
Service crimp tool for HAN connector | RS |
Crimp Tool, W/ Locator | Newark Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
HARTING Service Crimp Tool, Han D/Han E Series | HARTING 09990000021 | RS Americas |
HARTING Crimping Tool | Distrelec |
CRIMP TOOL, WITH LOCATOR | element14 |
HAN CRIMP TOOL WITH LOCATOR | TTI Europe |
HAN CRIMP TOOL WITH LOCATOR | Heilind Electronics |
09990000021 Harting Crimpzange inkl. Positionshülse für Kontaktart: D/E Crimpkontakt | Stecker Express |
HANDCRIMPZANGE für Han D/Han E | Boersig |
HAN D/E 0.14-1.5mm Wire Gauge Crimp Tool | Future Electronics |
Tool, Crimping, 26-18 AWG | Carlton-Bates |
Crimp T. HanD0,14-1,5 E0,5-2,5 E0,14-4 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 09 99 000 0021?
Additional datasheets, footprints and schematics for 09 99 000 0021 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0021 fall under?
The 09 99 000 0021 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0021 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0021 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0021 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and Distrelec have stock available or on a lead time for 09 99 000 0021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0021 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0021?
You can fill out our help required form which you can use to request a quote for 09 99 000 0021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.