Status: | Unknown |
---|---|
Series: | D Sub Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Surface Mount |
D Sub Shell Size | DB |
Product Range | D Sub Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
No. of Mating Cycles | 250 |
SMT Dsub 25 way straight Plug M3 | RS |
Standard D Sub Connector, D Sub Series, Db, Plug, 25, Steel Body, Surface Mount |Harting 09553296811741 | Newark Electronics |
D-sub Series,25 Way SMT PCB D-sub Conn Plug,2.76mm Pitch, w/ M3 Threaded Inserts | HARTING 09553296811741 | RS Americas |
D SUB, PLUG, SMT, M3, 25WAY, REEL | element14 |
25p STR MA PL2_M3 nut_Reel_140 pcs | Boersig |
Where can I find additional details, specifications and documents for a 09 55 329 6811 741?
Additional datasheets, footprints and schematics for 09 55 329 6811 741 are listed on our Part Details page. You can also find images and similar parts to 09 55 329 6811 741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 55 329 6811 741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 55 329 6811 741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 55 329 6811 741 fall under?
The 09 55 329 6811 741 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 55 329 6811 741 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 55 329 6811 741 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 55 329 6811 741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 55 329 6811 741 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09 55 329 6811 741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 55 329 6811 741 often in real-time on the comparison pages.
What if I can't find stock of 09 55 329 6811 741?
You can fill out our help required form which you can use to request a quote for 09 55 329 6811 741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.