Status: | Unknown |
---|---|
Series: | D Sub Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Surface Mount |
D Sub Shell Size | DA |
Product Range | D Sub Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
No. of Mating Cycles | 250 |
SMT Dsub 15 way straight Socket M3 | RS |
D Sub Connector, D Sub Series, Da, Receptacle, 15, Steel, Surface Mount |Harting 09552156611741 | Newark Electronics |
D-sub Series,15Way SMT PCB D-sub Conn Socket,2.74mm Pitch, w/ M3 Threaded Inserts | HARTING 09552156611741 | RS Americas |
D SUB, RECEPTACLE, SMT, M3, 15WAY, REEL | Farnell |
15p STR FE PL2_M3 nut_Reel_140 pcs | Boersig |
Where can I find additional details, specifications and documents for a 09 55 215 6611 741?
Additional datasheets, footprints and schematics for 09 55 215 6611 741 are listed on our Part Details page. You can also find images and similar parts to 09 55 215 6611 741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 55 215 6611 741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 55 215 6611 741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 55 215 6611 741 fall under?
The 09 55 215 6611 741 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 55 215 6611 741 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 55 215 6611 741 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 55 215 6611 741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 55 215 6611 741 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Boersig have stock available or on a lead time for 09 55 215 6611 741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 55 215 6611 741 often in real-time on the comparison pages.
What if I can't find stock of 09 55 215 6611 741?
You can fill out our help required form which you can use to request a quote for 09 55 215 6611 741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.