Status: | Unknown |
---|---|
Series: | D Sub Series |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
140
in stock
|
Buy Now | |
element14
from US$5.36
|
140
in stock
|
Buy Now | |
Farnell
from US$4.15
|
140
in stock
|
Buy Now | |
Future Electronics
from US$524.37
|
14
in stock
|
Buy Now | |
Sorelec
-
|
7
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
TTI Europe
from US$342.71
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Surface Mount |
D Sub Shell Size | DE |
Product Range | D Sub Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
No. of Mating Cycles | 250 |
SMT Dsub 9 way straight Plug UNC 4-40 | RS |
D Sub Connector, D Sub Series, De, Plug, 9, Steel, Surface Mount Rohs Compliant: Yes |Harting 09 55 129 6812 741 | Newark Electronics |
D SUB, PLUG, SMT, 4-40, 9WAY, REEL | element14 |
D SUB | Future Electronics |
D-sub SER,9Way SMT PCB D-sub Conn Plug,2.74mm Pitch, w/ 4-40 UNC, Threadedinsert | HARTING 09551296812741 | RS Americas |
9P STR MA PL2 4-40 NUT | TTI Europe |
Where can I find additional details, specifications and documents for a 09 55 129 6812 741?
Additional datasheets, footprints and schematics for 09 55 129 6812 741 are listed on our Part Details page. You can also find images and similar parts to 09 55 129 6812 741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 55 129 6812 741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 55 129 6812 741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 55 129 6812 741 fall under?
The 09 55 129 6812 741 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 55 129 6812 741 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 55 129 6812 741 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 55 129 6812 741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 55 129 6812 741 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 09 55 129 6812 741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 55 129 6812 741 often in real-time on the comparison pages.
What if I can't find stock of 09 55 129 6812 741?
You can fill out our help required form which you can use to request a quote for 09 55 129 6812 741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.