Status: | Unknown |
---|---|
Series: | KK 396 41695 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
527
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
28,926
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
5,785
in stock
|
Buy Now | |
element14
from US$0.62
|
4,258
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.50
|
3,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
390
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | KK 396 41695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
KK 156 CRIMP HOUSING POL RAMP 14 CKT | Heilind Electronics |
WTB HOUSING, RCPT, 14POS, 1ROW, 3.96MM | element14 |
Housing 3.96mm KK, friction ramp, 14way | RS |
Wtb Housing, Rcpt, 14Pos, 1Row, 3.96Mm | Newark Electronics |
KK 396 Series 3.96mm Pitch 14 Way 1 Row Female Straight PCB Housing 41695 | Molex Incorporated 09-50-8143 | RS Americas |
Conn Housing RCP 14 POS 3.96mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 09-50-8143?
Additional datasheets, footprints and schematics for 09-50-8143 are listed on our Part Details page. You can also find images and similar parts to 09-50-8143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-8143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-8143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-8143 fall under?
The 09-50-8143 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-8143 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-8143 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-8143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-8143 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Chip One Stop and Farnell have stock available or on a lead time for 09-50-8143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-8143 often in real-time on the comparison pages.
What if I can't find stock of 09-50-8143?
You can fill out our help required form which you can use to request a quote for 09-50-8143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.