Status: | Unknown |
---|---|
Series: | KK 396 2139 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
310
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
4,159
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,688
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
2,476
in stock
|
Buy Now | |
element14
from US$0.64
|
2,372
in stock
|
Buy Now | |
Farnell
from US$0.74
|
2,372
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
1,083
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
109
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | KK 396 2139 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Molex 09503181 | Rapid Electronics |
Wtb Housing, Rcpt, 18Pos, 1Row, 3.96Mm | Newark Electronics |
Molex KK 3.96mm Crimp Terminal Housing Friction Ramp 18 Circuits Natural | Distrelec |
WTB HOUSING, RCPT, 18POS, 1ROW, 3.96MM | element14 |
3.96mm,KK,housing,w/ramp,nylon,18way | RS |
KK 396 Series 3.96mm Pitch 18 Way 1 Row Female Straight PCB Housing 2139 | Molex Incorporated 09-50-3181 | RS Americas |
Conn Housing RCP 18 POS 3.96mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 09-50-3181?
Additional datasheets, footprints and schematics for 09-50-3181 are listed on our Part Details page. You can also find images and similar parts to 09-50-3181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-3181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-3181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-3181 fall under?
The 09-50-3181 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-3181 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-3181 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-3181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-3181 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 09-50-3181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-3181 often in real-time on the comparison pages.
What if I can't find stock of 09-50-3181?
You can fill out our help required form which you can use to request a quote for 09-50-3181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.