Status: | Unknown |
---|---|
Series: | KK 396 41815 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
134,544
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
100,042
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
34,502
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
10,584
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
7,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
165
in stock
|
Buy Now | |
element14
from US$0.53
|
70
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | KK 396 41815 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Molex 09481034 | Rapid Electronics |
Molex KK 396 PC Board Connector Right Angle Polyester Connector 5.00um Tin 3 Circuits | Distrelec |
3.96 MM KK PCB CONNECTOR 3 CKT | TTI Europe |
Conn Socket Strip RCP 3 POS 3.96mm Solder RA Thru-Hole Tray | Avnet America |
Connector, Rcpt, 3Pos, 1Row, 3.96Mm | Newark Electronics |
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM | element14 |
KK 156 PCB Assy RtAn 03 Ckts Tin | Molex Incorporated 09-48-1034 | RS Americas |
Where can I find additional details, specifications and documents for a 09-48-1034?
Additional datasheets, footprints and schematics for 09-48-1034 are listed on our Part Details page. You can also find images and similar parts to 09-48-1034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-48-1034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-48-1034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-48-1034 fall under?
The 09-48-1034 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-48-1034 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-48-1034 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-48-1034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-48-1034 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for 09-48-1034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-48-1034 often in real-time on the comparison pages.
What if I can't find stock of 09-48-1034?
You can fill out our help required form which you can use to request a quote for 09-48-1034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.