Status: | Unknown |
---|---|
Series: | Han3A Series |
RoHS: | Unknown |
Prices starting from US$24.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.13
|
140
in stock
|
Buy Now | |
RS Americas
from US$27.05
|
96
in stock
|
Buy Now | |
Distrelec
from US$31.43
|
42
in stock
|
Buy Now | |
element14
from US$31.64
|
39
in stock
|
Buy Now | |
Farnell
from US$32.06
|
39
in stock
|
Buy Now | |
Conrad
from US$32.82
|
8
in stock
|
Buy Now | |
Boersig
-
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$30.95
|
-
|
Buy Now | |
Future Electronics
from US$26.00
|
-
|
Buy Now | |
TTI Europe
from US$24.45
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | IP65 IP67 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | Han3A Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 6.9mm |
Connector Type | RJ45 |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Mating Cycles | 750 |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
IP67 HAN(R) 3A panel metal receptacle | RS |
Modular Connector / Ethernet Connector IP67 DATA 3A PANEL FEED THRU STRT METAL | HARTING 09452151100 | RS Americas |
HARTING Industrial Connector RJ45 Socket CAT5 Straight | Distrelec |
FEED-THROUGH, 3A, RJ45, IP67 | element14 |
Additional technical information: Net weight: 55 gSize: Han 3 ANumber of contacts: 8mating cycles: ≥ 500Mounting: Screwable in housing wallData rate: 10 Mbit/s, 100 Mbit/s, 1 Gbit/sSurface Housing: Powder-coatedShielding: Fully shielded, 360° Shield contactTransmission characteristics: Cat. 5 Class D up to 100 MHz | Conrad |
Han3A RJ45 Cat5 WDF 8p | Boersig |
Connector, Rj45, Rcpt, 8P8C, 1Port, Cat5 | Newark Electronics |
Modular Connector / Ethernet Connector IP67 DATA 3A PANEL FEED THRU STRT METAL | Future Electronics |
HAN3A RJ45 CAT5 PFT 8P | TTI Europe |
Where can I find additional details, specifications and documents for a 09 45 215 1100?
Additional datasheets, footprints and schematics for 09 45 215 1100 are listed on our Part Details page. You can also find images and similar parts to 09 45 215 1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 215 1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 215 1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 215 1100 fall under?
The 09 45 215 1100 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 45 215 1100 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 215 1100 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 215 1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 215 1100 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, element14 and Farnell have stock available or on a lead time for 09 45 215 1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 215 1100 often in real-time on the comparison pages.
What if I can't find stock of 09 45 215 1100?
You can fill out our help required form which you can use to request a quote for 09 45 215 1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.