Status: | Unknown |
---|---|
Series: | RJ Industrial Series |
RoHS: | Unknown |
Prices starting from US$9.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.94
|
1,515
in stock
|
Buy Now | |
Newark Electronics
from US$9.88
|
992
in stock
|
Buy Now | |
element14
from US$12.79
|
992
in stock
|
Buy Now | |
Farnell
from US$10.94
|
992
in stock
|
Buy Now | |
Heilind Electronics
from US$13.88
|
293
in stock
|
Buy Now | |
RS Americas
from US$11.23
|
218
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.60
|
130
in stock
|
Buy Now | |
Distrelec
from US$11.26
|
91
in stock
|
Buy Now | |
Carlton-Bates
from US$12.90
|
79
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.88
|
68
in stock
|
Buy Now | |
Conrad
from US$16.21
|
39
in stock
|
Buy Now | |
TTI Europe
from US$10.35
|
4
in stock
|
Buy Now | |
Boersig
-
|
171
in stock
|
Buy Now | |
Future Electronics
from US$10.48
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | RJ Industrial Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | IP20 |
Cable Diameter Max | 6.9mm |
Cable Diameter Min | 6.5mm |
Connector Type | RJ45 |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Plug |
IP / NEMA Rating | IP20 |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 750 |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | 40°C |
Wire Size AWG Max | 22AWG |
RJ industrial IP20 connector housing set | RS |
Plug, Rj45, Ip20 | Newark Electronics |
PLUG, RJ45, IP20 | element14 |
HARTING RJ INDUSTRIAL CONN S ET RJ45, 4 POLES, AWG 24-22 | Heilind Electronics |
Cat5 RJ45 Connector Plug Shielded Straight Cable Mount | HARTING 09451511100 | RS Americas |
Plug | Transfer Multisort Elektronik |
HARTING Industrial Connector RJ45 Plug CAT5 Straight | Distrelec |
Modular Plug 5 RJ45 8 4 Round Solid or Stranded 24-22 AWG 6.1 - 6.9 mm | Carlton-Bates |
Connection (components): Cut & Clip | Conrad |
RJI RJ45 PLUG CAT5, 4P IDC | TTI Europe |
RJI RJ45 Stvb. Cat5, 4p IDC | Boersig |
4 Contact 1.5 A Male IDC RJ45/Cat.5 Type 10/100Mbit Ethernet RJI IP20 Data Plug | Future Electronics |
Where can I find additional details, specifications and documents for a 09 45 151 1100?
Additional datasheets, footprints and schematics for 09 45 151 1100 are listed on our Part Details page. You can also find images and similar parts to 09 45 151 1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 151 1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 151 1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 151 1100 fall under?
The 09 45 151 1100 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 45 151 1100 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 151 1100 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 151 1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 151 1100 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 09 45 151 1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 151 1100 often in real-time on the comparison pages.
What if I can't find stock of 09 45 151 1100?
You can fill out our help required form which you can use to request a quote for 09 45 151 1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.