Status: | Unknown |
---|---|
Series: | 713/763 Series |
RoHS: | Unknown |
Product Range | 713/763 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP68 |
Connector Coding | A Coded |
Connector Body Material | Zinc Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (27-Jun-2018) |
Socket (f) dip solder 5-way 12mm | RS |
Flanschdose M12 5p. TL Frontmont. 12mm | Boersig |
Sensor Conn, Rcpt, 5Pos, M12, Panel | Newark Electronics |
SENSOR CONN, RCPT, 5POS, M12, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 09-3442-92-05?
Additional datasheets, footprints and schematics for 09-3442-92-05 are listed on our Part Details page. You can also find images and similar parts to 09-3442-92-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3442-92-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3442-92-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3442-92-05 fall under?
The 09-3442-92-05 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3442-92-05 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3442-92-05 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3442-92-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3442-92-05 have stock available?
Authorised distributors including RS, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09-3442-92-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3442-92-05 often in real-time on the comparison pages.
What if I can't find stock of 09-3442-92-05?
You can fill out our help required form which you can use to request a quote for 09-3442-92-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.