Status: | Unknown |
---|---|
Series: | 768/718 Series |
RoHS: | Unknown |
Product Range | 768/718 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Brass Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (27-Jun-2018) |
Female socket front fastened dip 3-way | RS |
An extensive range of freely configurable plug connectors is available for the quick assembly of often different lengths of cables, e.g. on site. M8 connectors are supplied with the classic screw or solder connection. | Conrad |
Binder Circular Connector, M8, Socket, Straight, Poles - 3, DIP Solder, Panel Mount | Distrelec |
Flanschdose S.718 3pol. TL | Boersig |
Where can I find additional details, specifications and documents for a 09-3412-80-03?
Additional datasheets, footprints and schematics for 09-3412-80-03 are listed on our Part Details page. You can also find images and similar parts to 09-3412-80-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3412-80-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3412-80-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3412-80-03 fall under?
The 09-3412-80-03 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3412-80-03 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3412-80-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3412-80-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3412-80-03 have stock available?
Authorised distributors including RS, Conrad, Distrelec, Compona and Farnell have stock available or on a lead time for 09-3412-80-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3412-80-03 often in real-time on the comparison pages.
What if I can't find stock of 09-3412-80-03?
You can fill out our help required form which you can use to request a quote for 09-3412-80-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.