Status: | Unknown |
---|---|
Series: | 768/718 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
254
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
27
in stock
|
Buy Now | |
element14
from US$2.46
|
27
in stock
|
Buy Now | |
Farnell
from US$1.88
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
15
in stock
|
Buy Now | |
Compona
-
|
100
in stock
|
Buy Now | |
Boersig
-
|
2
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | 768/718 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (27-Jun-2018) |
Male receptacle for M8 tube 3-way | RS |
Sensor Conn, Plug, 3Pos, M8, Panel | Newark Electronics |
SENSOR CONN, PLUG, 3POS, M8, PANEL | element14 |
09 3411 70 03 | Transfer Multisort Elektronik |
Einbaustecker S.718 3pol. | Boersig |
Binder Insert for M8 tube 768 series 3-pole | Distrelec |
Where can I find additional details, specifications and documents for a 09-3411-70-03?
Additional datasheets, footprints and schematics for 09-3411-70-03 are listed on our Part Details page. You can also find images and similar parts to 09-3411-70-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3411-70-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3411-70-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3411-70-03 fall under?
The 09-3411-70-03 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3411-70-03 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3411-70-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3411-70-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3411-70-03 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 09-3411-70-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3411-70-03 often in real-time on the comparison pages.
What if I can't find stock of 09-3411-70-03?
You can fill out our help required form which you can use to request a quote for 09-3411-70-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.