Status: | Unknown |
---|---|
Series: | 768/718 Series |
RoHS: | Unknown |
Product Range | 768/718 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | No SVHC (27-Jun-2018) |
Male receptacle for M8 tube 4-way | RS |
Sensor Conn, Plug, 4Pos, M8, Panel | Newark Electronics |
SENSOR CONN, PLUG, 4POS, M8, PANEL | element14 |
Einbaustecker S.718 4p. M8-Roh | Boersig |
Where can I find additional details, specifications and documents for a 09-3389-70-04?
Additional datasheets, footprints and schematics for 09-3389-70-04 are listed on our Part Details page. You can also find images and similar parts to 09-3389-70-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3389-70-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3389-70-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3389-70-04 fall under?
The 09-3389-70-04 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3389-70-04 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3389-70-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3389-70-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3389-70-04 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 09-3389-70-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3389-70-04 often in real-time on the comparison pages.
What if I can't find stock of 09-3389-70-04?
You can fill out our help required form which you can use to request a quote for 09-3389-70-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.