Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M5 Panel Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 7.87" |
Cable Length - Metric | 200mm |
Jacket Colour | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Miniature Circular |
Cable Length | 0.2m |
Conductor Size | 0.14mm² |
Current Rating | 1A |
Jacket Material | PU |
No. of Branches | 3 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Overall Length | 0.2m |
Voltage Rating | 60V |
Connector: M5 | Transfer Multisort Elektronik |
Plug M5 inc wire 3 way panel 3x0.14mm2 | RS |
LEAD, PANEL, 3WAY, 0.2M | element14 |
Lead, Panel, 3Way, 0.2M | Newark Electronics |
Flanschstecker S.707 3pol. | Boersig |
Where can I find additional details, specifications and documents for a 09-3105-86-03?
Additional datasheets, footprints and schematics for 09-3105-86-03 are listed on our Part Details page. You can also find images and similar parts to 09-3105-86-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3105-86-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3105-86-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3105-86-03 fall under?
The 09-3105-86-03 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 09-3105-86-03 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3105-86-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3105-86-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3105-86-03 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 09-3105-86-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3105-86-03 often in real-time on the comparison pages.
What if I can't find stock of 09-3105-86-03?
You can fill out our help required form which you can use to request a quote for 09-3105-86-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.