Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Current Temperature | 60°C |
Cut Thickness for PCBs Max | 2.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
Wire-To-Board Connector, Short Latch, Sek 18 Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 514 7913 | Newark Electronics |
HEADER, RIGHT ANGLE, S/LATCH, 14WAY | element14 |
Connectors, DIN 41612, 14P MALE RA IDC SHORT LEVERS | HARTING 09185147913 | RS Americas |
SEK-18 SV MA STD ANG29 RKZ 14P | TTI Europe |
SEK-18 SV MA STD ANG29 RKZ 14P PL3 | Boersig |
Where can I find additional details, specifications and documents for a 09 18 514 7913?
Additional datasheets, footprints and schematics for 09 18 514 7913 are listed on our Part Details page. You can also find images and similar parts to 09 18 514 7913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 514 7913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 514 7913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 514 7913 fall under?
The 09 18 514 7913 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 514 7913 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 514 7913 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 514 7913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 514 7913 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 09 18 514 7913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 514 7913 often in real-time on the comparison pages.
What if I can't find stock of 09 18 514 7913?
You can fill out our help required form which you can use to request a quote for 09 18 514 7913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.