Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
1,283
in stock
|
Buy Now | |
element14
from US$1.43
|
1,283
in stock
|
Buy Now | |
Farnell
from US$1.23
|
1,283
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
284
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
200
in stock
|
Buy Now | |
Boersig
-
|
3,042
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Rapid Electronics
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Grey |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Depth | 6.1mm |
External Length / Height | 5.5mm |
External Width | 18mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Lead Length | 3.3mm |
Material | Thermoplastic Resin (PBT) |
Operating Temperature Max | +105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1mm |
Withstand Voltage | 1000V |
Connector, Idc, Transition, 10Way | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 10WAY | element14 |
HARTING Flat cable connector, 10Contacts | Distrelec |
PCB connector solder 2 rows 10-pin | RS |
HE10 PCB 2 RANGEES 10CTS, | TTI Europe |
SEK 2R 10P STD pre-assy cover W/O SR | Boersig |
10 Position Ribbon Cable, DIP Header Connector - IDC - Through Hole | Future Electronics |
Harting 09 18 110 9622 IDC PCB Connector Low Profile 10 Pin 2.54mm | Rapid Electronics |
Through Hole IDC Connector Plug, 10 Way, 2 Row, 2.54mm Pitch | HARTING 09181109622 | RS Americas |
Where can I find additional details, specifications and documents for a 09 18 110 9622?
Additional datasheets, footprints and schematics for 09 18 110 9622 are listed on our Part Details page. You can also find images and similar parts to 09 18 110 9622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 110 9622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 110 9622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 110 9622 fall under?
The 09 18 110 9622 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 110 9622 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 110 9622 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 110 9622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 110 9622 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 09 18 110 9622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 110 9622 often in real-time on the comparison pages.
What if I can't find stock of 09 18 110 9622?
You can fill out our help required form which you can use to request a quote for 09 18 110 9622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.