Status: | Unknown |
---|---|
Series: | R15 Series |
RoHS: | Unknown |
Prices starting from US$6.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.02
|
No stock
|
Buy Now | |
RS Americas
from US$9.39
|
77
in stock
|
Buy Now | |
Conrad
from US$11.09
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.45
|
4
in stock
|
Buy Now | |
Stecker Express
-
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$8.63
|
-
|
Buy Now | |
element14
from US$12.57
|
-
|
Buy Now | |
TTI Europe
from US$8.23
|
-
|
Buy Now | |
Farnell
from US$12.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | R15 Series |
---|---|
No. of Contacts | 7Contacts |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Contact Plating | Silver Plated Contacts |
For Use With | R 15 Series Circular Hoods/Housings |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SEV UL |
Contact Resistance | 3mohm |
Contact Termination | Crimp |
Current Rating | 10A |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
Standard Circular Connector FEMALE INSERT METAL CRIMP TERM | HARTING 09150073121 | RS Americas |
Additional technical information: Net weight: 8.85 gRated current: 10 ANumber of contacts: 7Rated voltage: 250 VGender: SocketPlug-in cycles: ≥ 500Rated surge voltage: 4 kVPollution degree: 3 | Conrad |
R 15-7+E-ISK-BU | Transfer Multisort Elektronik |
09150073121 Harting R15 Crimp-Kontakteinsatz Buchse Crimpanschluss, Polzahl 7+PE | Stecker Express |
R15, 7 Pole F Crimp insert | RS |
Circular Insert, Socket, 7+Pe Pos | Newark Electronics |
INSERT, SOCKET, HANR15 | element14 |
Where can I find additional details, specifications and documents for a 09 15 007 3121?
Additional datasheets, footprints and schematics for 09 15 007 3121 are listed on our Part Details page. You can also find images and similar parts to 09 15 007 3121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 007 3121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 007 3121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 007 3121 fall under?
The 09 15 007 3121 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 007 3121 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 007 3121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 007 3121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 007 3121 have stock available?
Authorised distributors including RS Americas, Conrad, Transfer Multisort Elektronik, Stecker Express and RS have stock available or on a lead time for 09 15 007 3121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 007 3121 often in real-time on the comparison pages.
What if I can't find stock of 09 15 007 3121?
You can fill out our help required form which you can use to request a quote for 09 15 007 3121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.