Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
1,450
in stock
|
Buy Now | |
TTI Europe
from US$2.05
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,389
in stock
|
Buy Now | |
element14
from US$3.05
|
1,389
in stock
|
Buy Now | |
Farnell
from US$2.45
|
1,389
in stock
|
Buy Now | |
Heilind Electronics
from US$2.58
|
1,188
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
1,162
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
889
in stock
|
Buy Now | |
Powell Electronics
from US$1.70
|
631
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.58
|
277
in stock
|
Buy Now | |
Conrad
from US$2.39
|
54
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
26
in stock
|
Buy Now | |
Schukat Electronic
from US$1.00
|
14
in stock
|
Buy Now | |
Boersig
-
|
8,993
in stock
|
Buy Now | |
Stecker Express
-
|
1,031
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 10A |
For Use With | Han Industrial Connectors |
R 15-STI-C-0,5 QMM (AU) | TTI Europe |
Han-Com(R) crimp gold contact,0.5sq.mm | RS |
Rectangular Power Contact, Han D Series, Gold Plated Contacts, Copper, Pin, Crimp Rohs Compliant: Yes |Harting 09 15 000 6123 | Newark Electronics |
CONTACT, CRIMP, PIN, 20AWG | element14 |
R 15-STI-C-0,5 QMM (AU) | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
HARTING Crimp Contact, Male, 10A, 20AWG | Distrelec |
Crimp contacts for HAN® inserts with crimp link and conductor connection of 0.14 - 2.5 mm²:· Series D and DD,· Control contacts for series Com K 6/36,· Series Modular (12-pins),· series Q (7-pins). | Conrad |
Heavy Duty Han D male contact AWG 20 (0.5mm2) Gold, Han A Series | HARTING 09150006123 | RS Americas |
Crimp Contact Male Han D 0,5mm² CuAu | Schukat Electronic |
09150006123 Harting D-Crimpkontakt Kontaktstift (M) 0,5mm² AWG20 gold, 1 Stück | Stecker Express |
HAN D Series 20 AWG Gold Plated Crimp Termination Male Pin Contact | Future Electronics |
Where can I find additional details, specifications and documents for a 09 15 000 6123?
Additional datasheets, footprints and schematics for 09 15 000 6123 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6123 fall under?
The 09 15 000 6123 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6123 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6123 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6123 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 15 000 6123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6123 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6123?
You can fill out our help required form which you can use to request a quote for 09 15 000 6123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.