Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
2,859
in stock
|
Buy Now | |
element14
from US$2.94
|
2,859
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
2,268
in stock
|
Buy Now | |
Heilind Electronics
from US$2.50
|
1,072
in stock
|
Buy Now | |
TTI Europe
from US$1.78
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
389
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
330
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.50
|
214
in stock
|
Buy Now | |
Schukat Electronic
from US$1.00
|
105
in stock
|
Buy Now | |
Powell Electronics
from US$1.70
|
62
in stock
|
Buy Now | |
Conrad
from US$2.99
|
22
in stock
|
Buy Now | |
Farnell
from US$2.03
|
17
in stock
|
Buy Now | |
Boersig
-
|
6,489
in stock
|
Buy Now | |
Stecker Express
-
|
778
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Carlton-Bates
from US$2.17
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 16AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Size AWG Min | 16AWG |
Contact, Male, 16Awg, Crimp | Newark Electronics |
CONTACT, MALE, 16AWG, CRIMP | element14 |
Heavy Duty Han D male contact AWG 16 (1.5mm2) Gold, Han-Modular Series | HARTING 09150006121 | RS Americas |
R 15-STI-C-1,5 QMM (AU) | Heilind Electronics |
CONTACT MALE DORE 1,5MM | TTI Europe |
Contact | Transfer Multisort Elektronik |
HARTING Crimp Contact, Male, 10A, 16AWG | Distrelec |
Han-Com(R) crimp gold contact,1.5sq.mm | RS |
Crimp Contact Male Han D 1,5mm² CuAu | Schukat Electronic |
Crimp contacts for HAN® inserts with crimp link and conductor connection of 0.14 - 2.5 mm²:· Series D and DD,· Control contacts for series Com K 6/36,· Series Modular (12-pins),· series Q (7-pins). | Conrad |
CONTACT, CRIMP, PIN, HAN D, 16 AWG | Farnell |
R 15-STI-C-1,5 QMM (AU) | Boersig |
09150006121 Harting D-Crimpkontakt Kontaktstift (M) 1,5mm² AWG16 gold, 1 Stück | Stecker Express |
Han D M Male Crimp Contact Gold Plated AWG 16 | Future Electronics |
Crimp Pin Contact Copper Alloy 16 AWG - 16 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 15 000 6121?
Additional datasheets, footprints and schematics for 09 15 000 6121 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6121 fall under?
The 09 15 000 6121 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6121 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6121 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Heilind Electronics and TTI Europe have stock available or on a lead time for 09 15 000 6121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6121 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6121?
You can fill out our help required form which you can use to request a quote for 09 15 000 6121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.