Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$15.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.10
|
10
in stock
|
Buy Now | |
RS Americas
from US$18.70
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$19.90
|
224
in stock
|
Buy Now | |
Heilind Electronics
from US$27.02
|
187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.35
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.02
|
37
in stock
|
Buy Now | |
Distrelec
from US$21.43
|
32
in stock
|
Buy Now | |
element14
from US$24.80
|
27
in stock
|
Buy Now | |
Farnell
from US$20.33
|
27
in stock
|
Buy Now | |
Conrad
from US$24.46
|
5
in stock
|
Buy Now | |
Boersig
-
|
968
in stock
|
Buy Now | |
Stecker Express
-
|
251
in stock
|
Buy Now | |
Future Electronics
from US$18.53
|
-
|
Buy Now | |
TTI Europe
from US$18.13
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | - |
For Use With | - |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Max | 3mm |
Bore Size | 3mm |
External Diameter | 8.2mm |
Material | Delrin Acetal |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 8.2mm |
Pneumatic contact, With shut-off, Straight, Female, 3mmI.D., Han-Modular Series | HARTING 09140006257 | RS Americas |
Contact, Pneumatic, Skt, 3Mm Dia, Black | Newark Electronics |
PNEUMATIC CONTACT FEM. WITH V ALVE 3,0 MM | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
HARTING Pneumatic socket contact, Positions - , Socket | Distrelec |
PNEUMATIC INSERT, 3.0MM, FEMALE | element14 |
Han Pneumatic contact female 3 0 shut of | RS |
Additional technical information: Material Seal: Buna-NNet weight: 0.64 gGender: SocketContact type: Pneumatic contactOperating pressure: ≤ 8 barInner diameter of hose: 3 mm | Conrad |
Pneumatic contact fem. with valve 3,0 mm | Boersig |
09140006257 Harting Pneumatik-Kontakt mit Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 3,0mm schwarz, 1 Stück | Stecker Express |
HAN Pneumatic Module Series 3MM Female Contact | Future Electronics |
PNEUMATIC CONTACT FEM. | TTI Europe |
Where can I find additional details, specifications and documents for a 09 14 000 6257?
Additional datasheets, footprints and schematics for 09 14 000 6257 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 6257 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 6257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 6257 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 6257 fall under?
The 09 14 000 6257 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 6257 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 6257 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 6257 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 6257 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 09 14 000 6257.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 6257 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 6257?
You can fill out our help required form which you can use to request a quote for 09 14 000 6257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.