Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.75
Plier Style | Linesman |
---|---|
Jaw Opening Max | - |
Overall Length | 240mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 09 12 240 American Style Lineman's Pliers With Fishtape Puller 240 mm | Rapid Electronics |
CUTTING PLIER, LINEMAN, 240MM | element14 |
Pliers | Transfer Multisort Elektronik |
KNIPEX 09 12 240 Lineman's Pliers Americ | RS |
Cutting Plier, Lineman, 240Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 09 12 240?
Additional datasheets, footprints and schematics for 09 12 240 are listed on our Part Details page. You can also find images and similar parts to 09 12 240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 12 240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 12 240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 12 240 fall under?
The 09 12 240 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 09 12 240 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 12 240 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 12 240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 12 240 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 09 12 240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 12 240 often in real-time on the comparison pages.
What if I can't find stock of 09 12 240?
You can fill out our help required form which you can use to request a quote for 09 12 240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.