Status: | Unknown |
---|---|
Series: | Han Q High Density Series |
RoHS: | Unknown |
Prices starting from US$7.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.88
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$13.46
|
188
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.46
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.30
|
50
in stock
|
Buy Now | |
RS Americas
from US$8.57
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
11
in stock
|
Buy Now | |
element14
from US$14.15
|
11
in stock
|
Buy Now | |
Farnell
from US$10.93
|
11
in stock
|
Buy Now | |
Conrad
from US$12.86
|
6
in stock
|
Buy Now | |
Stecker Express
-
|
15
in stock
|
Buy Now | |
TTI Europe
from US$8.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Q High Density Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 21 Contacts, 21Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 6.5A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Han Crimp Pin Contacts |
Insert Type | Signal |
No. of Positions | 21Ways |
No. of Rows | 5 Row, 5Rows |
Voltage Rating | 120V |
HAN Q HIGH DENSITY -M- | Heilind Electronics |
Han Q High Density 3A insert 21 way male | RS |
Connector: HDC | Transfer Multisort Elektronik |
Rectangular Plug Insert, 21 Pos, Size 3A, Crimp, 50V, 6.5A, Han Q Series | HARTING 09120213001 | RS Americas |
Heavy Duty Connector Insert, Less Contacts, Han Q High Density Series, 21, 5, Plug, Signal, 3A Rohs Compliant: Yes |Harting 09 12 021 3001 | Newark Electronics |
RECTANGULAR INSERT, PLUG, 21POS, CRIMP | element14 |
Additional technical information: Net weight: 8.72 gSize: 3 ARated current: 6.5 ANumber of contacts: 21Rated voltage: 50 VWire cross-section: 0.09 mm² - 0.56 mm²Gender: PinPlug-in cycles: ≥ 500Rated surge voltage: 0.8 kVPollution degree: 3 | Conrad |
09120213001 Harting Han Q21/0 Stifteinsatz (M) Crimpanschluss, 21-polig | Stecker Express |
HAN Q HIGH DENSITY -M- | TTI Europe |
Han Q High Density -M- | Boersig |
Where can I find additional details, specifications and documents for a 09 12 021 3001?
Additional datasheets, footprints and schematics for 09 12 021 3001 are listed on our Part Details page. You can also find images and similar parts to 09 12 021 3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 12 021 3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 12 021 3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 12 021 3001 fall under?
The 09 12 021 3001 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 12 021 3001 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 12 021 3001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 12 021 3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 12 021 3001 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 09 12 021 3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 12 021 3001 often in real-time on the comparison pages.
What if I can't find stock of 09 12 021 3001?
You can fill out our help required form which you can use to request a quote for 09 12 021 3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.