Status: | Unknown |
---|---|
Series: | Type D Series |
RoHS: | Unknown |
Prices starting from US$6.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.02
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
985
in stock
|
Buy Now | |
element14
from US$9.53
|
985
in stock
|
Buy Now | |
Farnell
from US$7.13
|
985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.43
|
248
in stock
|
Buy Now | |
TTI Europe
from US$6.29
|
220
in stock
|
Buy Now | |
Distrelec
from US$9.97
|
198
in stock
|
Buy Now | |
RS Americas
from US$6.96
|
20
in stock
|
Buy Now | |
Boersig
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Carlton-Bates
from US$9.14
|
-
|
Buy Now |
Product Range | Type D Series |
---|---|
No. of Contacts | 15Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | z + d |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Lead Spacing | 5.08mm |
Termination Method | Solder |
Plug, Din41612, 15Way | Newark Electronics |
PLUG, DIN41612, 15WAY | element14 |
Socket | Transfer Multisort Elektronik |
DIN-POWER H015MS-3,2C1-1 | TTI Europe |
HARTING Multipole plug, H 90° 15-p DIN 41612 | Distrelec |
15 way DIN41612 right angle std PCB plug | RS |
Conn, Rect, Industrial, PCB Plug,15 Cont, Solder, Sh-Sz H,5.08mm Pin-Spng, Right,15A | HARTING 09061152911 | RS Americas |
DIN-Power H015MS-3,2C1-1 | Boersig |
Type H 15 Position 2.54 mm Pitch Male Right Angle Connector DIN 41612 | Future Electronics |
Pin Header 15P PCB - Right-Angle 0.200 in. (5.08mm) 2 Row 0.200 in. (5.08mm) 0.005 in. (0.15mm) Dia. Length: 0.177 in. (4.50mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 06 115 2911?
Additional datasheets, footprints and schematics for 09 06 115 2911 are listed on our Part Details page. You can also find images and similar parts to 09 06 115 2911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 06 115 2911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 06 115 2911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 06 115 2911 fall under?
The 09 06 115 2911 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 06 115 2911 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 06 115 2911 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 06 115 2911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 06 115 2911 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 09 06 115 2911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 06 115 2911 often in real-time on the comparison pages.
What if I can't find stock of 09 06 115 2911?
You can fill out our help required form which you can use to request a quote for 09 06 115 2911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.